Stober Drives, Inc. Gear Box KS403PF2000MT

Description
GEAR BOX, RIGHT ANGLE, KS SERIES, 200:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, RIGHT ANGLE, KS SERIES, 200:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 221888237 - Radwell International
Willingboro, NJ, United States
Gear Box
221888237
Gear Box 221888237
GEAR BOX, RIGHT ANGLE, KS SERIES, 200:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, RIGHT ANGLE, KS SERIES, 200:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 221888237
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details