Stober Drives, Inc. Gear Head C102Q0240MT

Description
DISCONTINUED BY MANUFACTURER, PRECISION GEARHEAD, 23.5:1 RATIO, SIZE 1, SQUARE OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRECISION GEARHEAD, 23.5:1 RATIO, SIZE 1, SQUARE OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 221676404 - Radwell International
Willingboro, NJ, United States
Gear Head
221676404
Gear Head 221676404
DISCONTINUED BY MANUFACTURER, PRECISION GEARHEAD, 23.5:1 RATIO, SIZE 1, SQUARE OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRECISION GEARHEAD, 23.5:1 RATIO, SIZE 1, SQUARE OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 221676404
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB65 100:1 Steel / Bronze - GB65-100SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 100 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Gearbox - EMGC-40-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-18.6 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 18.6 (X : 1)
View Details
Planetary Gearboxes site 3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3 to 250 (X : 1)
Rated Output Torque 7080 to 752212 In-lbs (8163 to 867347 kg-cm)
View Details