Stober Drives, Inc. Right Angle ServoFit Gearhead "PHKX" Series

Description
The "PHKX" Series combines the "PH" Series ServoFit™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling
Description
The "PHKX" Series combines the "PH" Series ServoFit™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling

Suppliers

Company
Product
Description
Supplier Links
Right Angle ServoFit Gearhead -
Maysville, KY, USA
Right Angle ServoFit Gearhead
"PHKX" Series
Right Angle ServoFit Gearhead "PHKX" Series
The "PHKX" Series combines the "PH" Series ServoFit™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling

The "PHKX" Series combines the "PH" Series ServoFit™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling

Supplier's Site

Technical Specifications

  Stober Drives, Inc.
Product Category Gearboxes and Gearheads
Product Number "PHKX" Series
Product Name Right Angle ServoFit Gearhead
Gearing Helical
Rated Output Torque 398 to 44290 In-lbs (459 to 51069 kg-cm)
Maximum Input Speed 1300 to 6000 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details