Stober Drives, Inc. Datasheets for AC Servomotors
AC servomotors are responsive, high-acceleration motors typically constructed as permanent magnet synchronous motors.
AC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| Highly rigid and extremely compact drive unit for high-precision tasks | |
| Hollow bore servo motor, ideal for brining cables and pipes through the motor. Available as a direct drive, or with gearing ratios of 3, 9 or 27:1. Runs with most... | |
| The "C" Series Gearmotor is compact for cost-optimized drive solutions. A variety of gear housing styles are available including, mounting feet, output flange, square output flange, and tapped holes. | |
| The "F" Series Gearmotor is a co-axial geared motor with a large shaft-center distance. It is well-suited as travel drive. Four output options are available: solid shaft, hollow, backlash free... | |
| The "K" Series Gearmotor is a versatile, highly rigid right-angle gearmotor. The low-backlash version can handle the toughest applications. Four output options are available including solid shaft, hollow, backlash free... | |
| The "KS" Gearmotor is compact, quiet, and ready to install. It is ideal for high demands on dynamic performance or continuous duty strength at high speed level. | |
| The "P" Series Gearmotor features HeliCamber gearing and other key components that make them the most accurate and efficient planetary gearheads available. Minimum wear, low backlash, and low noise all... | |
| The "PHK" Series is the ideal gearmotor for high precision applications. It has extremely low backlash, high torsional stiffness, and high tilting stiffness. | |
| The "PHKX" Series Gearmotor is the perfect compact right angle drive for demanding applications. It has extremely low backlash and extremely high torsional and tilting stiffness. | |
| The "PHQ" Series Gearmotor features the Quattro helical-geared four-planet system for maximum power density and highest torsional rigidity. | |
| The "PHQK" Series Gearmotor is a heavy duty gearmotor with four helical gear. It features a Quattro system for the planetary gears. The "PHQK" has low backlash and extremely high... | |
| The "PK" Gearmotor is a versatile right angle drive with a large gear ratio range. It has high torsional stiffness and can run continuously without cooling. | |
| The "PKX" Series Gearmotor is incredibly versatile due to its right angle. The "PKX" features minimized mounting space. It is capable of continuous operation without cooling. | |
| The ball screw servo motor is designed to directly drive a spindle nut. The screw (nut and screw not included with the motor) of any length can be inserted through... |