Stober Drives, Inc. Right Angle Helical/Bevel ServoFit Gearhead "K" Series

Description
SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives, and the KL Series is small enough to compete for space. This added efficiency reduces your costs today through smaller gear drive and motor sizing. Tomorrow, you'll benefit through optimum energy savings.
Description
SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives, and the KL Series is small enough to compete for space. This added efficiency reduces your costs today through smaller gear drive and motor sizing. Tomorrow, you'll benefit through optimum energy savings.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Helical/Bevel ServoFit Gearhead -
Maysville, KY, USA
Right Angle Helical/Bevel ServoFit Gearhead
"K" Series
Right Angle Helical/Bevel ServoFit Gearhead "K" Series
SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives, and the KL Series is small enough to compete for space. This added efficiency reduces your costs today through smaller gear drive and motor sizing. Tomorrow, you'll benefit through optimum energy savings.

SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives, and the KL Series is small enough to compete for space. This added efficiency reduces your costs today through smaller gear drive and motor sizing. Tomorrow, you'll benefit through optimum energy savings.

Supplier's Site

Technical Specifications

  Stober Drives, Inc.
Product Category Gearboxes and Gearheads
Product Number "K" Series
Product Name Right Angle Helical/Bevel ServoFit Gearhead
Gearing Helical
Gear Ratio 4 to 381 (X : 1)
Rated Output Torque 109 to 106000 In-lbs (126 to 122224 kg-cm)
Maximum Input Speed ? to 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details