Stober Drives, Inc. Right Angle ServoFit Gearhead "PHQK" Series

Description
The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit of direct mounting to many types of equipment without a coupling.
Description
The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit of direct mounting to many types of equipment without a coupling.

Suppliers

Company
Product
Description
Supplier Links
Right Angle ServoFit Gearhead -
Maysville, KY, USA
Right Angle ServoFit Gearhead
"PHQK" Series
Right Angle ServoFit Gearhead "PHQK" Series
The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit of direct mounting to many types of equipment without a coupling.

The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit of direct mounting to many types of equipment without a coupling.

Supplier's Site

Technical Specifications

  Stober Drives, Inc.
Product Category Gearboxes and Gearheads
Product Number "PHQK" Series
Product Name Right Angle ServoFit Gearhead
Gearing Helical
Gear Ratio ? to 591 (X : 1)
Rated Output Torque 2478 to 115050 In-lbs (2857 to 132660 kg-cm)
Maximum Input Speed 2800 to 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details