Stober Drives, Inc. Inline ServoFit Gearhead "PHQA" Series

Description
The "PHQA" Series is the high precision, lowest backlash version of the "PHQ." It has a four planet system, allowing the torque to be distributed over 4 planets instead of 3. This results in an increase in output torque of >35% and an increase in torsional rigidity of >80%.
Description
The "PHQA" Series is the high precision, lowest backlash version of the "PHQ." It has a four planet system, allowing the torque to be distributed over 4 planets instead of 3. This results in an increase in output torque of >35% and an increase in torsional rigidity of >80%.

Suppliers

Company
Product
Description
Supplier Links
Inline ServoFit Gearhead -
Maysville, KY, USA
Inline ServoFit Gearhead
"PHQA" Series
Inline ServoFit Gearhead "PHQA" Series
The "PHQA" Series is the high precision, lowest backlash version of the "PHQ." It has a four planet system, allowing the torque to be distributed over 4 planets instead of 3. This results in an increase in output torque of >35% and an increase in torsional rigidity of >80%.

The "PHQA" Series is the high precision, lowest backlash version of the "PHQ." It has a four planet system, allowing the torque to be distributed over 4 planets instead of 3. This results in an increase in output torque of >35% and an increase in torsional rigidity of >80%.

Supplier's Site

Technical Specifications

  Stober Drives, Inc.
Product Category Gearboxes and Gearheads
Product Number "PHQA" Series
Product Name Inline ServoFit Gearhead
Gearing Helical
Gear Ratio ? to 600 (X : 1)
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details