Stober Drives, Inc. Right Angle ServoFit Gearhead "PHK" Series

Description
The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling.
Description
The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling.

Suppliers

Company
Product
Description
Supplier Links
Right Angle ServoFit Gearhead -
Maysville, KY, USA
Right Angle ServoFit Gearhead
"PHK" Series
Right Angle ServoFit Gearhead "PHK" Series
The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling.

The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling.

Supplier's Site

Technical Specifications

  Stober Drives, Inc.
Product Category Gearboxes and Gearheads
Product Number "PHK" Series
Product Name Right Angle ServoFit Gearhead
Gearing Helical
Gear Ratio ? to 561 (X : 1)
Rated Output Torque 1947 to 44290 In-lbs (2245 to 51069 kg-cm)
Maximum Input Speed 3100 to 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-101T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-101t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Gearboxes - 2166488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details