Stober Drives, Inc. Inline ServoFit Gearhead "PE" Series

Description
The "PE" is available for applications where very low backlash is not a criteria. They are an economical straight tooth planetary, comparable in quality to other STOBER units. "PE" Series units are shipped with a motor adapter to fit your specific motor and can be supplied with NEMA output adapters.
Description
The "PE" is available for applications where very low backlash is not a criteria. They are an economical straight tooth planetary, comparable in quality to other STOBER units. "PE" Series units are shipped with a motor adapter to fit your specific motor and can be supplied with NEMA output adapters.

Suppliers

Company
Product
Description
Supplier Links
Inline ServoFit Gearhead -
Maysville, KY, USA
Inline ServoFit Gearhead
"PE" Series
Inline ServoFit Gearhead "PE" Series
The "PE" is available for applications where very low backlash is not a criteria. They are an economical straight tooth planetary, comparable in quality to other STOBER units. "PE" Series units are shipped with a motor adapter to fit your specific motor and can be supplied with NEMA output adapters.

The "PE" is available for applications where very low backlash is not a criteria. They are an economical straight tooth planetary, comparable in quality to other STOBER units. "PE" Series units are shipped with a motor adapter to fit your specific motor and can be supplied with NEMA output adapters.

Supplier's Site

Technical Specifications

  Stober Drives, Inc.
Product Category Gearboxes and Gearheads
Product Number "PE" Series
Product Name Inline ServoFit Gearhead
Gearing Helical
Gear Ratio 5 to 50 (X : 1)
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type LG, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-1093.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1094 (X : 1)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details