Stober Drives, Inc. Gear Head K102AG0165MT10

Description
GEAR HEAD, 16.7:1 RATIO, SERVOFIT, . FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, 16.7:1 RATIO, SERVOFIT, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 101098630 - Radwell International
Willingboro, NJ, United States
Gear Head
101098630
Gear Head 101098630
GEAR HEAD, 16.7:1 RATIO, SERVOFIT, . FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, 16.7:1 RATIO, SERVOFIT, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 101098630
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details