The "K" Series line has expanded to include the new "KL" unit. This small unit shares many of the same features - warranty, one-piece cast iron housing, and maintenance free operation - and is available hollow output, solid shaft, and double side wobble free bushing
| Stober Drives, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | "KL" Series |
| Product Name | Right Angle Helical/Bevel Speed Reducer |
| Gearing | Helical |
| Gear Ratio | 4 to 381 (X : 1) |
| Rated Output Torque | ? to 106296 In-lbs (? to 122566 kg-cm) |
| Maximum Input Speed | 4.5 to 437 rpm |