Stober Drives, Inc. Inline ServoFit Planetary Gearhead PA Series

Description
The "PA" Series is the ultimate Servo Gearhead. It is the culmination of innovation and experience acquired from manufacturing helical planetary gears. The "PA" has set new standards of excellence for low-backlash and can be used for extremely demanding requirements. Precise synchronism and minimized gear vibration in variable load conditions make this a quiet, smooth-running, quality gear unit with all the advantages of the "P" unit.
Description
The "PA" Series is the ultimate Servo Gearhead. It is the culmination of innovation and experience acquired from manufacturing helical planetary gears. The "PA" has set new standards of excellence for low-backlash and can be used for extremely demanding requirements. Precise synchronism and minimized gear vibration in variable load conditions make this a quiet, smooth-running, quality gear unit with all the advantages of the "P" unit.

Suppliers

Company
Product
Description
Supplier Links
Inline ServoFit Planetary Gearhead - PA Series - Stober Drives, Inc.
Maysville, KY, USA
Inline ServoFit Planetary Gearhead
PA Series
Inline ServoFit Planetary Gearhead PA Series
The "PA" Series is the ultimate Servo Gearhead. It is the culmination of innovation and experience acquired from manufacturing helical planetary gears. The "PA" has set new standards of excellence for low-backlash and can be used for extremely demanding requirements. Precise synchronism and minimized gear vibration in variable load conditions make this a quiet, smooth-running, quality gear unit with all the advantages of the "P" unit.

The "PA" Series is the ultimate Servo Gearhead. It is the culmination of innovation and experience acquired from manufacturing helical planetary gears. The "PA" has set new standards of excellence for low-backlash and can be used for extremely demanding requirements. Precise synchronism and minimized gear vibration in variable load conditions make this a quiet, smooth-running, quality gear unit with all the advantages of the "P" unit.

Supplier's Site

Technical Specifications

  Stober Drives, Inc.
Product Category Gearboxes and Gearheads
Product Number PA Series
Product Name Inline ServoFit Planetary Gearhead
Gearing Helical
Gear Ratio 8 to 32 (X : 1)
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details