NBK America LLC Bore Diameter Collars RNCL-R26

Description
Digicollar bore diameter collar. Digicollar bore diameter can be changed to match the rotation shaft. All products are provided with hex socket set screws. Keys are not supplied. Use the key provided with the main body of the Digicollar.
Datasheet
Description
Digicollar bore diameter collar. Digicollar bore diameter can be changed to match the rotation shaft. All products are provided with hex socket set screws. Keys are not supplied. Use the key provided with the main body of the Digicollar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore Diameter Collars - RNCL-R26 - NBK America LLC
King of Prussia, PA, USA
Bore Diameter Collars
RNCL-R26
Bore Diameter Collars RNCL-R26
Digicollar bore diameter collar. Digicollar bore diameter can be changed to match the rotation shaft. All products are provided with hex socket set screws. Keys are not supplied. Use the key provided with the main body of the Digicollar.
  • Digicollar bore diameter collar.
  • Digicollar bore diameter can be changed to match the rotation shaft.
  • All products are provided with hex socket set screws.
  • Keys are not supplied. Use the key provided with the main body of the Digicollar.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number RNCL-R26
Product Name Bore Diameter Collars
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars - 8236939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.31 inch (8.0 mm)
Bore 0.236 inch (6.0 mm)
View Details
Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
0.156
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.18 inch (4.6 mm)
View Details