NBK America LLC Set Collar - For Securing Bearing - Clamping Type NSCS-6-8-CB1

Description
Set collar for securing bearings. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is difficult to fix the snap ring, etc. to the shaft. Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft.
Datasheet
Description
Set collar for securing bearings. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is difficult to fix the snap ring, etc. to the shaft. Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Collar - For Securing Bearing - Clamping Type - NSCS-6-8-CB1 - NBK America LLC
King of Prussia, PA, USA
Set Collar - For Securing Bearing - Clamping Type
NSCS-6-8-CB1
Set Collar - For Securing Bearing - Clamping Type NSCS-6-8-CB1
Set collar for securing bearings. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is difficult to fix the snap ring, etc. to the shaft. Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft.
  • Set collar for securing bearings.
  • It can be fixed by pressing the bearing inner wheel only on the convex of the main body.
  • Optimal for securing bearing when it is difficult to fix the snap ring, etc. to the shaft.
  • Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number NSCS-6-8-CB1
Product Name Set Collar - For Securing Bearing - Clamping Type
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushes - 7542554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.500 inch (38.1 mm)
O.D. 2.38 inch (60.3 mm)
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Clevis Bolt Threaded Collar - 5/16-24SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.25 inch (6.3 mm)
O.D. 0.81 inch (20.6 mm)
View Details