NBK America LLC Set Collar - with Installation Hole - Clamping Type NSCS-20-12-SP2

Description
Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft. Optimal for machines and devices that are frequently mounted/removed, e.g. slide shaft.
Datasheet
Description
Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft. Optimal for machines and devices that are frequently mounted/removed, e.g. slide shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Collar - with Installation Hole - Clamping Type - NSCS-20-12-SP2 - NBK America LLC
King of Prussia, PA, USA
Set Collar - with Installation Hole - Clamping Type
NSCS-20-12-SP2
Set Collar - with Installation Hole - Clamping Type NSCS-20-12-SP2
Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft. Optimal for machines and devices that are frequently mounted/removed, e.g. slide shaft.
  • Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole.
  • Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft.
  • Optimal for machines and devices that are frequently mounted/removed, e.g. slide shaft.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number NSCS-20-12-SP2
Product Name Set Collar - with Installation Hole - Clamping Type
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Clevis Bolt Threaded Collar - 1-14SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.50 inch (12.7 mm)
O.D. 2.00 inch (50.8 mm)
View Details
Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 2346956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Bore 0.236 inch (6.0 mm)
View Details