Waldom Electronics Cord and Cable L3-610

Description
CONDUCTOR SIZE 21 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 50 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet
Description
CONDUCTOR SIZE 21 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 50 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord and Cable - L3-610 - Waldom Electronics
Rockford, IL, USA
Cord and Cable
L3-610
Cord and Cable L3-610
CONDUCTOR SIZE 21 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 50 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
  • CONDUCTOR SIZE 21 AWG
  • INSULATION MATERIAL NYLON, POLYURETHANE
  • PACKAGING 50 FT
  • TEMPERATURE 730 DEG F
  • GC[T] BRAND
  • APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Hookup Wires
Product Number L3-610
Product Name Cord and Cable
Wire Insulation NYLON, POLYURETHANE
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Hook Up Wire - 1113146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0756 inch (1.92 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 110367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers