Waldom Electronics Cord and Cable L3-614

Description
CONDUCTOR SIZE 28 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 200 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet
Description
CONDUCTOR SIZE 28 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 200 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord and Cable - L3-614 - Waldom Electronics
Rockford, IL, USA
Cord and Cable
L3-614
Cord and Cable L3-614
CONDUCTOR SIZE 28 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 200 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
  • CONDUCTOR SIZE 28 AWG
  • INSULATION MATERIAL NYLON, POLYURETHANE
  • PACKAGING 200 FT
  • TEMPERATURE 730 DEG F
  • GC[T] BRAND
  • APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Hookup Wires
Product Number L3-614
Product Name Cord and Cable
Wire Insulation NYLON, POLYURETHANE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details