Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
WALDOM ELECTRONICS
32-123 -- CORD AND CABLE
Waldom Electronics
Cord and Cable
32-123
Description
CONDUCTOR MATERIAL ALUMINUM CONDUCTOR SIZE 1/8 INCH PACKAGING 50 FT GC[T] BRAND USED ON ANTENNA DISCHARGE UNIT, GROUNDING MAST
Waldom Electronics
Done
Datasheet
Description
CONDUCTOR MATERIAL ALUMINUM CONDUCTOR SIZE 1/8 INCH PACKAGING 50 FT GC[T] BRAND USED ON ANTENNA DISCHARGE UNIT, GROUNDING MAST
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Waldom Electronics
Rockford, IL, USA
Cord and Cable
32-123
Cord and Cable
32-123
CONDUCTOR MATERIAL ALUMINUM CONDUCTOR SIZE 1/8 INCH PACKAGING 50 FT GC[T] BRAND USED ON ANTENNA DISCHARGE UNIT, GROUNDING MAST
CONDUCTOR MATERIAL ALUMINUM
CONDUCTOR SIZE 1/8 INCH
PACKAGING 50 FT
GC[T] BRAND
USED ON ANTENNA DISCHARGE UNIT, GROUNDING MAST
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Hookup Wires
Product Number
32-123
Product Name
Cord and Cable
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
18 AWG, Silicone Insulated, Wire Spool
9508
Specs
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
150 C (302 F)
View Details
BRIM Electronics, Inc.
Plastic General All-purpose Cordage
1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837
Specs
Approvals
UL Listing Mark
Rated Voltage
300 to 600 volts
Nominal Diameter
0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details
RS Components, Ltd.
Hook Up Wire
1853910
Specs
Nominal Diameter
0.2638 inch (6.7 mm)
Rated Temperature
70 C (158 F)
Wire Conductor
Copper
View Details
TE Connectivity
Primary Wire
1263643001
Specs
Rated Temperature
-40 to 150 C (-40 to 302 F)
Wire Conductor
Bare Copper
International
0.5000 mm² (7.75E-4 in²)
View Details