Waldom Electronics Cord and Cable 12-636

Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR RED INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Datasheet
Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR RED INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord and Cable - 12-636 - Waldom Electronics
Rockford, IL, USA
Cord and Cable
12-636
Cord and Cable 12-636
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR RED INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
  • CONDUCTOR CONSTRUCTION SOLID
  • CONDUCTOR SIZE 30 AWG
  • INSULATION COLOR RED
  • INSULATION MATERIAL KYNAR.
  • PACKAGING 50 FT SPOOL
  • GC[T] BRAND
  • CONDUCTOR FINISH SLIVER PLATED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Hookup Wires
Product Number 12-636
Product Name Cord and Cable
Wire Insulation KYNAR.
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 097177-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 26-10546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details