Waldom Electronics Cord and Cable L3-616

Description
CONDUCTOR SIZE 32 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 400 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet
Description
CONDUCTOR SIZE 32 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 400 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord and Cable - L3-616 - Waldom Electronics
Rockford, IL, USA
Cord and Cable
L3-616
Cord and Cable L3-616
CONDUCTOR SIZE 32 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 400 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
  • CONDUCTOR SIZE 32 AWG
  • INSULATION MATERIAL NYLON, POLYURETHANE
  • PACKAGING 400 FT
  • TEMPERATURE 730 DEG F
  • GC[T] BRAND
  • APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Hookup Wires
Product Number L3-616
Product Name Cord and Cable
Wire Insulation NYLON, POLYURETHANE
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 059839-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details