Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
WALDOM ELECTRONICS
12-632 -- CORD AND CABLE
Waldom Electronics
Cord and Cable
12-632
Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR YELLOW INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Waldom Electronics
Done
Datasheet
Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR YELLOW INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Waldom Electronics
Rockford, IL, USA
Cord and Cable
12-632
Cord and Cable
12-632
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR YELLOW INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
CONDUCTOR CONSTRUCTION SOLID
CONDUCTOR SIZE 30 AWG
INSULATION COLOR YELLOW
INSULATION MATERIAL KYNAR.
PACKAGING 50 FT SPOOL
GC[T] BRAND
CONDUCTOR FINISH SLIVER PLATED
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Hookup Wires
Product Number
12-632
Product Name
Cord and Cable
Wire Insulation
KYNAR.
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
20 AWG, PVC Insulated, Wire Spool
9505
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.0800 inch (2.03 mm)
Rated Temperature
105 C (221 F)
View Details
BRIM Electronics, Inc.
Kynar Lead Wire, UL 1422
1422
Specs
Approvals
UL Listing Mark
Rated Voltage
300 volts
Nominal Diameter
0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details
RS Components, Ltd.
Hook Up Wire
1805914
Specs
Nominal Diameter
0.1024 inch (2.6 mm)
Wire Conductor
Copper
North American
22 AWG
View Details
TE Connectivity
Hook Up Wire
048907-000
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 150 C (-85 to 302 F)
North American
20 AWG
View Details