Waldom Electronics Cord and Cable 12-630

Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR BLUE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Datasheet
Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR BLUE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord and Cable - 12-630 - Waldom Electronics
Rockford, IL, USA
Cord and Cable
12-630
Cord and Cable 12-630
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR BLUE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
  • CONDUCTOR CONSTRUCTION SOLID
  • CONDUCTOR SIZE 30 AWG
  • INSULATION COLOR BLUE
  • INSULATION MATERIAL KYNAR.
  • PACKAGING 50 FT SPOOL
  • GC[T] BRAND
  • CONDUCTOR FINISH SLIVER PLATED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Hookup Wires
Product Number 12-630
Product Name Cord and Cable
Wire Insulation KYNAR.
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 146399-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 28-4044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details