Waldom Electronics Cord and Cable L3-612

Description
CONDUCTOR SIZE 24 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 100 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet
Description
CONDUCTOR SIZE 24 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 100 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord and Cable - L3-612 - Waldom Electronics
Rockford, IL, USA
Cord and Cable
L3-612
Cord and Cable L3-612
CONDUCTOR SIZE 24 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 100 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
  • CONDUCTOR SIZE 24 AWG
  • INSULATION MATERIAL NYLON, POLYURETHANE
  • PACKAGING 100 FT
  • TEMPERATURE 730 DEG F
  • GC[T] BRAND
  • APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Hookup Wires
Product Number L3-612
Product Name Cord and Cable
Wire Insulation NYLON, POLYURETHANE
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details