Waldom Electronics Cord and Cable 12-634

Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR WHITE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Datasheet
Description
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR WHITE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord and Cable - 12-634 - Waldom Electronics
Rockford, IL, USA
Cord and Cable
12-634
Cord and Cable 12-634
CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR WHITE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED
  • CONDUCTOR CONSTRUCTION SOLID
  • CONDUCTOR SIZE 30 AWG
  • INSULATION COLOR WHITE
  • INSULATION MATERIAL KYNAR.
  • PACKAGING 50 FT SPOOL
  • GC[T] BRAND
  • CONDUCTOR FINISH SLIVER PLATED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Hookup Wires
Product Number 12-634
Product Name Cord and Cable
Wire Insulation KYNAR.
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 064104-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1853971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details