Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
WALDOM ELECTRONICS
32-146 -- CORD AND CABLE
Waldom Electronics
Cord and Cable
32-146
Description
CONDUCTOR CONSTRUCTION STRANDED CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG PACKAGING 50 FT GC[T] BRAND
Waldom Electronics
Done
Datasheet
Description
CONDUCTOR CONSTRUCTION STRANDED CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG PACKAGING 50 FT GC[T] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Waldom Electronics
Rockford, IL, USA
Cord and Cable
32-146
Cord and Cable
32-146
CONDUCTOR CONSTRUCTION STRANDED CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG PACKAGING 50 FT GC[T] BRAND
CONDUCTOR CONSTRUCTION STRANDED
CONDUCTOR MATERIAL COPPER
CONDUCTOR SIZE 16 AWG
PACKAGING 50 FT
GC[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Hookup Wires
Product Number
32-146
Product Name
Cord and Cable
North American
16 AWG
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
16 AWG, PVC Insulated, Wire Spool
9509
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.1450 inch (3.68 mm)
Rated Temperature
105 C (221 F)
View Details
BRIM Electronics, Inc.
Insulated Silicone Bronze Aerial Wire
1321
Specs
Nominal Diameter
0.1200 inch (3.05 mm)
Rated Temperature
105 C (221 F)
Wire Conductor
Silicone Bronze
View Details
RS Components, Ltd.
Hook Up Wire
139161
Specs
Approvals
Cenelec certified, harmonised certified, iec rated
Nominal Diameter
0.1102 inch (2.8 mm)
North American
0 AWG
View Details
TE Connectivity
Hook Up Wire
185105-000
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Silver-Coated Copper
View Details
2
suppliers