SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 18
Product Name Notes
A decisive characteristic of this cable is an excellent longitudinal tightness. It avoids ignition discharges as well as dangerous zone entrainment of flammable gases to areas that are not exposed...
As a leading manufacturer of hybrid cables we are able to design and manufacture a customized cable for your application. As an example, we would like to present our hybrid...
BiAF/YW is a low-voltage connection cable for halogen lamps. Due to its silicone core insulation, it is suitable for temperatures up to 180°C at conductors. Additionally, it is space saving...
cable for strain gauges
Cable track compatible, robot compatible CAT 6 Ethernet cable for use under rough, industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity. The CAT 6...
CAT 6A Gigabit Ethernet cable with UL/CSA approval for use in cable tracks. The CAT 6A cable with cable track approval is suitable for use under harsh industrial conditions, e.g.
CAT 6A halogen-free Ethernet cable with ABS Type Approval and UL recognition for maritime use.
CAT 7A Gigabit Ethernet cable for reelable use. The coilable CAT 7A cable with small bending radius has been designed for different applications where higher data volumes have to be...
CAT 7A halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry.
Coaxial cable with BNC connectors (50 Ω) at both ends for low noise transmission in high frequency technology. The pre-assembled BNC cable can be used at temperatures up to max.
extension cable for strain gauges
Extension of 4- or 1-channel high voltage sensors type K
Extension of HV 2 x Pt 100 sensors
for example at HV test benches for the transmission of high current load
Harnessed Helix Cables
High-Flex Control Cables for Drag Chains, S 99 C ECO
High-Flex Control Cables for Drag Chains, SABdynamic 900 Control C
High-Flex Control Cables for Drag Chains, SABdynamic 905 Control C
High-Flex Control Cables for Drag Chains, SABdynamic 905 Control
High-Flex Data Cables for Drag Chains, SABdynamic 900 Data C TP
High-Flex Data Cables for Drag Chains, SD 99 C TP ECO
High-temperature resistant connection cable for use e.g. in metallurgy and rolling mill technology in the steel industry. The extremely heat-resistant cable can be used at temperatures up to max. +400°C.
Highly flexible, drag chain Industrial Ethernet cable CAT 5e for clean room applications. This drag chain cable has a small bending radius of 10 x d (flexible application) and 15...
HV Cables, Resolver cables
Hybrid motor connection cable with overall copper screen 0.6/1 kV for use as all-in-one cable solution in motor feedback systems. This hybrid cable with CSA approval is UL recognized and...
Industrial Ethernet cable CAT 6A suitable for drag chains for use in clean room applications. This highly flexible drag chain cable with UL AWM Style 20549 80°C can be used...
Industrial Ethernet cable CAT 7A suitable for drag chains for use in clean room applications. The highly flexible drag chain cable with a characteristic impedance of 100Ω ± 10Ω, fulfills...
Industrial Ethernet Cables, CATLine CAT 5e DR
Low-noise coaxial cable with BNC male connector (50 Ω) and BNC female connector (50 Ω). This coaxial cable has very good resistance to oil and chemicals and can be used...
Multi-core PVC-insulated compensating cable or thermocouple cable with PVC sheath. The flame-retardant and self-extinguishing cable can be assembled with the required thermocouple according to customer specifications. Please specify the required...
Multi-pair PVC Insulated Compensating and Extension Cables up to +70°C, A 9 - LSY
Operating depth up to 300 metres!
Our CAT 7A Industrial Ethernet cables with cable track are suitable for flexible use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,...
Our robot-compatible CAT 7 and CAT 7A Industrial Ethernet cables are suitable for use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,...
Overmolded Cable Assemblies, Data Cable
PUR Motor Power Supply Cable 0,6/1 kV with low capacity construction, UL regognized & CSA approved.
Robot Profinet cable type <R> with UL approval for use on robots. The cable is oil resistant and can be twisted up to a torsion angle of ±360°/m.
SABIX® A 810 FRNC is a halogen-free motor connection cable with extended temperature range, improved fire performance, and numbered cores. It is recommended for use in automation technologies, car manufacturing...
SABIX® A 812 C FRNC is a halogen-free motor connection cable with inner sheath, extended temperature range, overall copper screen, improved fire performance, and numbered cores. It is recommended for...
SABIX® D 345 FRNC TP is a paired data cable with improved fire performance and overall copper screen. Moreover, it has good EMC characteristics and is flame retardant and self-extinguishing.
SABIX® Lift ST is a halogen-free lift cable with steel center as suspension unit. This control cable gets used whenever there are highest safety requirements, especially in public buildings and...
Safe HV analogue measurements with standard sensors combined with CSM measuring modules HV AD2 IF20, HV AD4 IF20 & HV AD4 IF1000
Safe HV measurement of AC voltages
Safe HV measurement of DC voltages
Safe HV measurements of analogue voltage combined with CSM measuring modules HV AD4 OW20, HV AD8 OW20 & HV AD4 OW1000* *test bench & road test
Safe HV measurements of high voltage combined with CSM measuring modules HV AD4 XW1000* & HV AD4 XW20 *test bench & road test
Safe HV strain gauge measurement (full / half bridge) for example with CSM HV STG4 pro BS20 measuring module
Safe HV temperature measurement in HV environments
sensor cable, open ends
sensor extension cable
The highly flexible DC charging cable from SAB Bröckskes was specially developed for fast and safe charging of electric vehicles. Its high flexibility and resilience make it ideal for use...
The B 110 C Sense cable was specially developed for precise voltage monitoring in high-voltage e-mobility systems. It measures the actual sensor voltage directly at the consumer, completely independently of...
The CAT 5e data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The halogen-free cable meets the fire protection requirements R15 (EL1A) according to EN...
The CAT 6 A data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The cable is halogen-free, flame retardant and self-extinguishing. Especially for use in...
The CAT 7A R Industrial Ethernet cable for the railway industry meets the requirements of EN 45545-2. The CAT 7A cable is used for Ethernet and/or Gigabit Ethernet networks in...
The control cable SABorganic S 1000 Control is suitable for cable chains and equipped with an outer sheath made of bio-based PUR material that is mainly obtained of sustainable resources.
The data cable SABorganic S 1000 Data is suitable for cable chains and equipped with an outer sheath made of bio-based PUR material that is mainly obtained of sustainable resources.
The heavy duty tray cable TR 600 HD Type WTTC is a control and instrumentation cable with extreme oil resistance. In hazardous (classified) areas it is class 1, Division 2...
The high voltage measuring cable is used in the development of electric vehicles where scoop-proof testing and measuring of up to 1800 V DC operating voltage and application in the...
The parallel heating cable SAB Heat consists of two tinned copper conductors imbedded in silicone and is surrounded by a resistance wire. The contact points are 0.5 m offset laterally.
The reelable CAT 6A Gigabit Ethernet cable is designed for various applications. In addition to the very good oil resistance, the cable is extremely weather-resistant and has a very small...
The robot-suitable CAT 6A Industrial Ethernet cable with UL/CSA approval is highly flexible and is mainly used in robots. The cable is oil-resistant and can withstand temperatures of up to...
The screened heavy duty tray cable TR 600 C HD Type WTTC is a control and instrumentation cable with overall copper screen. In hazardous (classified) areas it is class 1,...
The Special CATLine CAT 6 S was developed specifically for the special requirements of passenger boarding bridges. Thanks to its drag chain capability, high flexibility and robust construction, it guarantees...
These cables are suitable for fixed installation and flexible use, e.g. in mechanical and plant engineering under medium mechanical loads in dry, damp and wet rooms.
These high-voltage cables can be used in high-voltage applications e.g. in the fields of agricultural vehicles, construction vehicles and special vehicles. The HV 1000 C - MC is used as...
This CAT 5e halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry.
This CAT 6 Gigabit Ethernet cable with UL/CSA approval is ideally suited for cable tracks. The track suitable CAT 6 cable can also be used wherever harsh industrial conditions prevail,...
This flexible CAT 5e industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying...
This flexible CAT 6A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying...
This flexible CAT 7A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying...
This one cable solution between hot runner control unit and hot runner system combines two cable features. Cable cores combined with a screened extension cable type JX for temperature control...
This PUR Interbus-S cable is particularly suitable for use in drag chains. This cable is highly resistant and flexible. Its peak operating voltage is max. 350 V.
This special cable with a blue PUR jacket is resistant to acids, alkalis, solvents and hydraulic fluids. The cables can be used underwater up to an operating depth of 3,000...
With the new flexible CATLine XL types with reduced insertion loss, a product family is available that has been tested and validated beyond the normative limit of 100 metres. In...

<< Prev Next >>