SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| CC 500 B is a PVC connection cable with coloured cores and a small bending radius which is also flexible. It is recommended for use in control devices like in... | |
| CC 500 CY (TR) is a PVC control cable with an transparent outer sheath, numbered cores, inner sheath, and overall copper screen. Furthermore, it has good EMC characteristics, high mechanical... | |
| CC 500 CY is a PVC control cable with numbered cores, inner sheath, and overall copper screen. Furthermore, it has good EMC characteristics, high mechanical loading capacity as well as... | |
| CC 500 is a PVC control cable with numbered cores and a small bending radius which is also flexible. It is recommended for use in control devices like in the... | |
| CC 600 MTW CY Typ MTW is an approved PVC control and Machine-Tool cable with numbered cores and overall copper screen. Additionally, it is oil resistant and it has a... | |
| CC 600 MTW Typ MTW is an approved PVC control and Machine-Tool cable with numbered cores. Additionally, it is a flexible cable for tray use and it has a NFPA... | |
| H05VV-5-F is a PVC control cable with numbered cores and DIN VDE resp. HAR standardized. It is recommended for use in machine tool and packaging machine construction, material handling and... | |
| The control cable with an extended temperature range and numbered cores is UL recognized and CSA approved and is used, for example, in machine tool and packaging machine construction, material... |
| << Prev | Next >> |