SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 10 11 12 13 14 15 16 17 18
Product Name Notes
Cable track suitable USB 2.0 cable with a braid of tinned copper round wires. This cable is used wherever high-frequency data transmission is required, e.g. in the automotive industry and...
CAT 6A cable, high temperature resistant up to +180 °C in the FEP version - with UL approval UL AWM Style 21618 +150 °C. The temperature range can be...
Combined Profibus-DP hybrid cable with supply cores for the high temperature, continuously flexible.
Connection cable USB A with USB C connector
Extreme temperature resistant and high flexible Profibus-DP cable for the high temperature range.
FEP cable with overall copper screen and extended temperature range +200 °C (limited time). This FEP wire with FEP jacket is recommended for use in high-frequency and broad-band technology, coaxial...
Flexible and oil resistant Tray Cable / Machine-Tool Cable with yellow cores for industrial machinery. Recommended applications are machine tools, control systems assembly lines, CNC machining, grinding machines, bottling equipment,...
High flexible USB 3.0 cable especially for the application in medical technology.
high voltage cable acc. to sensor type
Robot-compatible USB 3.0 cable with UL approval for permanently flexible use in robots. In addition to a braid of tinned copper round wires, the cable has a fleece and a...
TA 866 F is a FEP connection cable with extended temperature range and excellent resistance against chemicals and solvents + 180 °C. It is recommended for use in high-frequency and...
Tactical Cables, CAT 5e + Power + Signal
Tactical Cables, CAT 5e + Power
Tactical Cables, CAT 5e + Signal
Tactical Cables, USB 3.2 + Power
TD 801 F is a FEP data cable with flexibility at low temperatures and extended temperature range up to +180°C. This FEP insulated cable with FEP sheath material is...
The high-flex and oil resistant TR 600 Auto blue is an UV resistant Tray Cable and Machine-Tool Cable with blue cores for cable tracks. It is used in machine tools,...
The high-flex TR 600 Auto black is an UV and oil resistant Tray Cable and Machine-Tool Cable with black cores for cable tracks. Its applications are in machine tools, control...
The NFPA 79 certified and sunlight resistant TR 600 CY Lean is a screened Tray Cable and Machine-Tool Cable for industrial machinery. Its applications are in machine tools, control systems...
The oil resistant TR 600 blue is a flexible Tray Cable and Machine-Tool Cable with blue cores and NFPA 79 for industrial machinery. This oil resistant wire is recommended for...
The permanently flexible and cable track suitable USB 2.0 cable has UL approval and is shielded with a braid of tinned copper round wires. This USB cable is used wherever...
The permanently flexible USB 3.0 cable is suitable for use in cable tracks. This cable is UL approved and can be used for a temperature range of -50°C / +90°C...
The screened high-flex TR 600 Auto CY black is an UV and oil resistant Tray Cable and Machine-Tool Cable with black cores and overall copper screen for cable tracks. Recommended...
The sunlight resistant and high-flex TR 600 Auto red is an oil resistant Tray Cable and Machine-Tool Cable with red cores for cable tracks. Recommended applications are in machine tools,...
The TD 838 CF TP twisted-pair FEP data cable is designed for demanding industrial applications and operates reliably in a temperature range from -90 °C to +180 °C. It offers excellent resistance...
The USB 2.0 cable is characterized by its flexibility. It is shielded with a braid of tinned copper round wires. The USB 2.0 is used wherever high frequency data transmission...
The UV and oil resistant, flexible Tray cable - flexible Cord TR 249 Type TC and STOOW is a flexible cable for tray use with NFPA 79 certification for industrial...
The UV and sunlight resistant TR 600 red is an oil resistant and flexible Tray Cable and Machine-Tool Cable with red cores and NFPA 79 for industrial machinery. Recommended applications...
This cable suitable for robotic applications has a tinned copper round wire screen, is permanently flexible and has UL/CSA approval. This cable is used wherever high frequency data transmission is...
This FEP connection cable with a copper braiding is suitable for use up to 180°C. Due to its very high resistance to acids, halogens, bases, chlorinated solvents and organic and...
This USB 2.0 cable is halogen free, flame retardant and self-extinguishing. The USB cable with FRNC outer sheath is used wherever high-frequency data transmission is required, e.g. in the automotive...
USB 2.0 cable with UL approval and a maximum operating voltage of 350 V. This USB cable with a minimum bending radius of 5 x d is used wherever high...
With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz,...
WTTC = Wind Turbine Tray Cable (WTTC) - The screened and oil resistant TR 600 CY blue is an oil resistant Wind Turbine Tray Cable and Machine-Tool Cable for industrial...

<< Prev Next >>