SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Continuous Flex Control Cable with overall copper screen with small outer diameter. The cleanroom cable is oil resistant, flexible at low temperaturees and has good EMC characteristics. | |
| Continuously flexible data cable with TPE insulation and TPE jacket and a small outer diameter is particularly suitable for use in cleanrooms. The cable is flexible at low temperatures and... | |
| Especially for use in shipbuilding industry! | |
| Flexible at low temperatures cable down to -40°C for use in cleanroom applications. Air cleanliness class 1 according to DIN EN ISO 14644-1. | |
| Halogen-free flexible data cable, twisted triple with overall copper screen especially for use in shipbuilding industry. This cable with DNV approval is flame retardant and self-extinguishing. | |
| Halogen-free flexible paired data cable with aluminum pair screen and overall copper screen especially for use in shipbuilding industry. The flexible & flame retardant cable is suitable for applications acc. | |
| Paired control cable with overall copper screen and high abrasion resistance. This cable has low influence on nighboured cable circuits. | |
| SABIX® BL 400 FRNC is a halogen-free flexible control cable with 300/500 V. Furthermore, it is flame retardant and self-extinguishing. This cable is suitable for flexible use below and on... | |
| SABIX® BL 405 FRNC is a halogen-free flexible data cable. Furthermore, it is asbestos-free and it is made for apptoved acc. to DNV. This cable is appropriate for flexible use... | |
| SABIX® BL 410 FRNC is a halogen-free flexible power cable with 0,6/1 kV. Furthermore, it does not cause flame propagation and is flame retardant and self-extinguishing. This cable is made... | |
| SABIX® BL 412 C FRNC is a halogen-free flexible power cable with overall copper screen and 0,6/1 kV. Furthermore, it is asbestos free and has good EMC characteristics. This cable... | |
| SABIX® BL 415 C FRNC is a halogen-free flexible data cable with overall copper screen and DNV·GL approval. This cable is appropriate for flexible use below deck as well as... | |
| SABIX® BL 438 C FRNC is a halogen-free flexible control cable with overall copper screen and 300/500 V. Furthermore, it has good EMC characteristics and does not cause flame propagation. | |
| SABIX® BL 445 C FRNC is a halogen-free flexible paired data cable with overall copper screen. This cable is appropriate for flexible use below deck as well as on deck... | |
| SABIX® CC 625 FRNC M is a halogen-free control cable with numbered cores and UL/CSA approval. It is recommended for use in automation technologies, car manufacturing industry, machine construction, and... | |
| SD 980 P is a continuously flexible TPE/PUR control cable with numbered cores and uncritical PWIS. It is recommended for use in handling, material handling and automation technologies, wood working... |
| << Prev | Next >> |