SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18
Product Name Notes
BiHF/Cu/Bi-J with overall copper shield and silicone outer sheath consists of silicone insulated strands. Moreover, it is flexible at low temperatures. It is used in packaging and textile machine construction,...
Continuous flex control cable with numbered cores as well as high tear resistance. The acid-resistant flexible control cable with increased efficiency due to the permanent use with millions of bending...
FEP Thermocouple Cable. This cable is available as thermocouple extension cable & compensating cable for thermocouples of various types, for instance, type J, type K, type T, type S, type...
Heat resistant control cable for use in drag chains with extreme ambient temperatures up to +200°C, e.g. for use in cable tracks with extreme ambient temperatures in the steel industry.
High Temperature Cable with numbered cores and Silicone outer sheath for use in conveyor systems in steel production and steel processing industries or at feeding lines for blast furnaces. This...
PN system cable Cat.5 for continuously flexible application, e.g. in cable tracks in industrial environment.
Profinet system cable (Cat.5) with moulded M12 connector D-coded and mounted RJ45 connector for continuously flexible application, e.g. in cable tracks in industrial environment.
Robust & weatherproof Single Pair Ethernet cable for use in harsh & industrial environments e.g. high temperatures, contamination by oil and grease, aggressive chemicals or humidity.
S 90 C is a high flexible cable with overall copper screen and numbered cores as well as increased efficiency. The oil resistant cable is recommended for use in handling,...
Sensor Connection Cables, RTD sensor cable
Silicone-insulated connection cable with glass fiber braiding and overall copper screen for use in the steel processing industry. This high-temperature resistant cable is used e.g. in smeltery plants and is...
Single pair Ethernet cable with power supply and UL approval for use in drag chains. The SPE Hybrid cable fulfils the electrical and transmission requirements for high frequency in accordance...
TA 866 F is a FEP connection cable with extended temperature range and excellent resistance against chemicals and solvents + 180 °C. It is recommended for use in high-frequency and...
Th LRS is a fibre-glass insulated extension cable for thermocouples with special fibre-glass braiding and steel wire armouring. This thermocouple wire withstands a temperature of up to max. 400°C.
The A 19 L has a tinned copper braiding screen and an FEP sheath as well as a round shape. Moreover, it does not cause flame propagation acc. to IEC...
The heat resistant wire is used in packaging and textile machine construction, refrigeration, heat and air conditioning, plastics processing, smelteries, steelworks, and hot-rolling mills, cement, glass, and ceramic industries, and...
The type k thermocouple cable A 4 Ln has a tinned steel wire armouring with tracer. Moreover, it has an oval shape and a conductor construction of strands. This cable...
Thermocouple cable for thermocouples has a galvanized steel wire armouring and withstands a temperature of max. 250 °C. This wire has a round shape and a minimum bending radius of...
Thermocouple cable type Fe-CuNi has a minimum bending radius of 10 x d and a corrosiveness of conflagration gases in compliance with IEC 60754-2 + EN 50267-2-2 + VDE 0482...
Thermocouple cable type J with an oval shape and a parallel stranding. Moreover, this Thermocouple cable has a braiding of fibre-glass with tracer. The cable is available as compensating cable...
Thermocouple Wire, silicone insulated with insulated strands has a steel wire armouring and a fibre-glass braiding. This thermocouple cable is available for thermocouples Type J, Type K, Type L, Type...
With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz,...

<< Prev Next >>