SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| CC 500 CY (TR) is a PVC control cable with an transparent outer sheath, numbered cores, inner sheath, and overall copper screen. Furthermore, it has good EMC characteristics, high mechanical... | |
| CC 500 SY (TR) is a PVC control cable with numbered cores, inner sheath, steel wire armouring, and a transparent outer sheath. Furthermore, it has high mechanical loading capacity as... | |
| CC 500 SY is a PVC control cable with numbered cores, an inner sheath, and steel wire armouring. Furthermore, it has high mechanical loading capacity as well as high flexibility. | |
| CC 510 CY is a PVC control cable with sunlight resistance, numbered cores, inner sheath, and overall copper screen. Furthermore, it has good EMC characteristics, high mechanical loading capacity as... | |
| CC 510 is a PVC control cable with numbered cores and a small bending radius which is also flexible. It is recommended for use in control devices like in the... | |
| LiFY-CY (B) TP is a twisted pair and screened PVC data cable with a good handling. This PVC cable is used in measuring, control, and voice signals, e.g. in low-voltage... | |
| LiYCY cable with good EMC characteristics. This screened data cable with colour code acc. to DIN 47100 is used in scales, construction of appliances and control panels, construction of low-voltage... | |
| LiYCY TP cable is a paired and screened PVC data cable with small outer diameter. This cable is applied in measuring, control, and voice signals, e.g. in low-voltage switchboard plants,... | |
| LiYDY-CY TP is a paired PVC data cable with pair-wise and overall copper screen. Applications are in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering,for... |
| << Prev | Next >> |