SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 18
Product Name Notes
CAT 5 Profinet cable type R with a minimum bending radius of 5 x d. This robotic cable is oil-resistant, halogen-free and can be twisted up to ± 180°/m. The...
Compensating cable & thermocouple extenstion wire for thermocouples type T, type J, type K, type E, type R/S, type N, type L, type U and type B. The cable with...
Fibre-glass insulated cores with SABtex braiding and steel wire armouring has a minimum bending radius of 12 x d. Moreover, it has a low smoke emission and an outer dimension...
Fireproof installation cable for the fireproof installation of lamps and lighting in the interior of buildings. This fire-resistant and halogen-free cable is acc. to EN 50200, classification PH30.
Flexible control cable (TPE/PUR) with numbered cores and flexibility at low temperatures. It is recommended for use in handling, material handling and automation technologies, wood working and packaging machines, industrial...
Flexible DeviceNet cable with overall copper screen for data transmission & power supply. Each pair is wrapped with aluminium foil and fleece. Data transmission Data pair: 0.24 mm² - white...
High Temperature Resistant Compensating Cable & Thermocouple Extenstion Wire. In flexible application, the cable withstands a temperature range of: fixed laying: -40/+180°C, flexible application: -25/+180°C, short-time use: +250°C.
Highly flexible PUR Profibus-DP cable with UL approval and a "Fast Connect" cable construction. This oilresistant Profibus cable has been specially developed for communication between automation systems and decentralized peripheral...
RT 123 D is a PUR torsion cable with overall copper screen and a torsion angle up to +/- 450° over 0.5 m. It is recommended for use in packaging,...
RT 123 is a PUR torsion cable with a torsion angle up to +/- 450° over 0.5 m. It is recommended for use in packaging, wood working, textile, welding and...
S 980 CP is a continuously flexible TPE/PUR control cable with uncritical PWIS, numbered cores and overall copper screen. This screened drag cable is recommended for use in handling, material...
SABIX® A 280 FRNC X is a wiring and control cable with good ozone, oil, and chemical resistance. The fire resistant cable is recommended for the internal wiring of rail...
SABIX® A 280 FRNC X is a wiring and control cable with good ozone, oil, and chemical resistance. The flame retardant cable is recommended for the internal wiring of rail...
SABIX® A 285 FRNC X is a control cable with numbered cores and overall copper screen. Furthermore, it has a good ozone, oil, and chemical resistance. The flame retardant cable...
SD 980 CP is a continuously flexible TPE/PUR data cable with coloured cores and overall copper screen. This multi-core cable is recommended for use in handling, material handling and automation...
SD 980 CP TP is a continuously flexible paired TPE/PUR data cable with coloured cores, good EMC characteristics, and overall copper screen. It is recommended for use in handling, material...
SD 980 P is a continuously flexible TPE/PUR control cable with numbered cores and uncritical PWIS. It is recommended for use in handling, material handling and automation technologies, wood working...
SRY D 321 C is a screened and semi-rigid PVC data cable with good EMC characteristics. It is applied in measuring, control, and voice signals, e.g. in medicine technologies, in...
Temperature-resistan t cable for use at furnaces, slag casting plants as well as transport and crane systems.
The data/ POF cables are designed for a good electromagnetic characteristics signal transmission for installation in switch boxes and wind energy plants. The copper cable is used for the transmission...
The halogen-free and flame-retardant Profibus-DP cable has a peak operating voltage of max. 350 V and a minimum bending radius of 12 x d. This Profibus version, optimized in terms...
The PVC servo cable with overall copper screen can be used, for example, as motor connection cable of pitch drives.
The PVC-DeviceNet cable with overall copper screen and UL approval has an aluminium foil wrapping around each pair and a PVC outer sheath. This cable is used as a highly...
The screened and paired SRY D 351 C (B) TP is a semi-rigid PVC data cable overall copper screen. It is applied in measuring, control, and voice signals, e.g. in...
This highly flexible and robot-suitable DeviceNet cable with overall copper screen and UL approval has a peak operating voltage of max. 350 V and a torsion angle of up to...
This highly flexible DeviceNet cable with overall copper screen and UL approval has a peak operating voltage of max. 350 V. The cable also has a fleece wrapping. It is...
This highly flexible sensor cable is suitable for the transmission of measured values of a weather station for the control of yaw mechanism in wind energy plants. The highly flexible...
Type K Thermocouple Extenstion Wire - Colour green/white - The fibre-glass insulated cable withstands a temperature range in flexible applications of - 25 °C up to + 180 °C. Thus,...

<< Prev Next >>