SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| A 1 L single consists of two separate cores with a round shape. It is suitable for temperature ranges up to +70 °C. Moreover, it has a small minimum bending... | |
| LiYDY-CY TP is a paired PVC data cable with pair-wise and overall copper screen. Applications are in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering,for... | |
| LiYY Cable - The PVC/PVC data cable is a flexible data cable with a small outer diameter. It is applied in scales, construction of appliances and control panels, construction of... | |
| LiYY TP is a PVC data cable with twisted pairs and a small bending radius. The cable is used in scales, construction of appliances and control panels, construction of low-voltage... | |
| Motor connection cable for the electrical hook-up of drilling equipment, compressors, generators as well as pumps in rough environments. | |
| MR 460 is a robust special control cable with numbered cores and fibre-reinforced PUR sheath. This cable with high tensile strength is particulary suitable for unprotected usage with high mechanical... | |
| Profinet CAT 5 cable «Type R» for robotic applications. The recommended torsion angle of this robotic cable is ±180°/m. The stranding of the cores 2 x 2 x... | |
| Robotic Cable, RT Ethernet cable CAT 6 | |
| Robotic Cable, Transmission cable / Encoder cable | |
| Robust, highly flexible control and power supply cable for On-/ Offshore equipment for harsh environmental conditions for example at drilling rigs of oil and gas exploitation. The cable is used... | |
| RT 113 D is a PVC torsion cable with overall copper screen and a torsion angle up to +/- 270° over 0.5 m. It is recommended for use in packaging,... | |
| RT 113 is a PVC torsion cable with a torsion angle up to +/- 270° over 0.5 m. It is recommended for use in packaging, wood working, textile, welding and... | |
| The reeling DC charging cable from SAB Bröckskes has been specially developed for applications that require high mechanical strength and flexibility. Its reeling capability makes it ideal for use in... | |
| The A 9 L has a PVC insulating cover and a PVC outer sheath as well as a round shape. This cable is suitable for various thermocouples (type K, J,... | |
| The DR 724 P Spreader is for use in reeling applications with heavy duty mechanical stress e.g. in motor driven drums in container cranes. | |
| The flame retardant and self-extinguishing PVC insulated cable has two parallel cores and an oval shape. Additionally, it has a small bending radius of 7.5 x d. This cable is... | |
| The PVC insulated cable with twisted strands is flame retardant and self-extinguishing acc. to IEC 60332-1-2 + EN 60332-1-2. This cable type is available as compensating and extension cable. | |
| This PVC insulated cable is vailable with strand or wire as compensating cable or thermocable for all thermocouples such as type K or type J. |
| << Prev | Next >> |