SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| SABIX® A 130 HT is a heat resistant wire with coloured or numbered cores. The fire retardant cable is recommended for use in plastics processing, packaging machine construction, smelters, steelworks... | |
| SABIX® A 200 FRNC is a halogen-free control cable with numbered cores and improved fire performance. This fire & flame retardant cable is recommended for use in automation systems, car... | |
| SABIX® A 205 S is a halogen-free, fire retardant control cable with coloured cores and improved fire performance. This flame & fire resistant cable is recommended for use in automation... | |
| SABIX® A 224 FRNC C1 is a halogen-free control cable with extended temperature range, coloured cores, and improved fire performance. It is recommended for use in automation systems, car manufacturing... | |
| SABIX® A 226 C FRNC C1 is a halogen-free control cable with overall copper screen, extended temperature range, numbered cores, and improved fire performance. This shielded control cable is recommended... | |
| SABIX® CC 625 FRNC M is a halogen-free control cable with numbered cores and UL/CSA approval. It is recommended for use in automation technologies, car manufacturing industry, machine construction, and... | |
| SABIX® CC 625 S FRNC M is a halogen-free UL/CSA approved control cable with overall copper screen, numbered cores. This flame retardant and self-extinguishing cable is recommended for use in... | |
| SABIX® CC 625 SH FRNC M is a halogen-free control cable with inner sheath, overall copper screen, and numbered cores. It is recommended for use in transporting systems, construction of... |
| << Prev | Next >> |