SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 18
Product Name Notes
SABIX® A 226 C FRNC C1 is a halogen-free control cable with overall copper screen, extended temperature range, numbered cores, and improved fire performance. This shielded control cable is recommended...
SABIX® A 238 FRNC is a halogen-free fire & flame retardant cable with numbered cores, improved fire performance, and overall copper screen. This low smoke zero halogen wire is recommended...
SABIX® A 260 PUR is a cold resistant, flexible control cable with numbered cores. This oil resistant cable is weather resistant and is recommended for use in automation technologies, steel...
SABIX® D 305 FRNC is a halogen-free and flexible data cable with improved fire performance which is has an easy stripping and anticapacitance. This flame retardant cable is recommended for...
SABIX® D 315 FRNC is a flexible data cable with imrpoved fire performance and overall copper screen which is flame retardant and self-extinguishing. This FRNC data cable with temperature range...
SABIX® D 320 FRNC C1 is a flexible data cable with extended temperature range (-30/+90 °C), imrpoved fire performance, and overall copper screen which is certified acc. to NF C32-070...
SABIX® D 345 FRNC TP is a paired data cable with improved fire performance and overall copper screen. Moreover, it has good EMC characteristics and is flame retardant and self-extinguishing.

<< Prev Next >>