SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Coaxial cable with BNC and SMB connector for the connection between sensor and measuring device. This coaxial cable has excellent low-temperature flexibility down to -40°C and can be used up... | |
| Connection cable between PC and IP cameras. | |
|
Continuously Flexible Control Cables for Drag Chain and Robot Applications, SABdynamic 910 Control C
Continuously Flexible Control Cables for Drag Chain and Robot Applications, SABdynamic 910 Control C
|
Continuously Flexible Control Cables for Drag Chain and Robot Applications, SABdynamic 910 Control C |
| Continuously Flexible Data Cables for Drag Chain and Robot Applications, SABdynamic 910 Data C TP | |
| Highly flexible data cable for robotic applications with TPE sheath for use in cleanrooms. The robust robot data cable with UL/CSA can be used with a torsion angle up to... | |
| HV acceleration measurement together with CSM HV IEPE FL 100 measuring module | |
| IE system cable for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Industrial ethernet system cable Cat. 6A for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Industrial ethernet system cable for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Multiple coaxial cable (16-connectors) is mechanically very robust, easy to handle and can be used in a very space-saving installation. | |
| Oil-resistant connection cable with overall copper screen and temperature range from -55°C up to +180°C. This cold and heat resistant FEP insulated cable is suitable for extreme environmental conditions. | |
| Robust RG 316 coaxial cable with BNC male connectors and 50 Ω BNC couplings. This multiple coaxial cable (8-plug) is mechanically very robust, easy to handle and can be used... | |
| SABIX® A 280 FRNC X is a wiring and control cable with good ozone, oil, and chemical resistance. The flame retardant cable is recommended for the internal wiring of rail... | |
| SD 200 C is a flexible multi-conductor cable with overall copper screen and coloured cores. Additionally, it is flexible at low temperatures. It is recommended for use in handling, material... | |
| SD 200 C TP is a continuously flexible paired TPE/PUR data cable with coloured cores and overall copper screen. Additionally, it has good EMC characteristics. It is recommended for use... | |
| SD 86 C is a shielded data cable with coloured cores and overall copper screen. This high flexible cable is recommended for use in wood working and packaging machines, assembly... | |
| SD 86 C TP is a continuously flexible twisted paired PVC data cable for cable drag chains with overall copper screen as well as a small bending radius. This drag... | |
| SD 86 is a continuously flexible PVC data cable with coloured cores as well as a reinforced outer sheath. This drag chain cable is recommended for use in wood working... | |
| SD 90 C is a continuously flexible data cable with overall copper screen and coloured cores as well as improved abrasion resistance. The oil resistant & high flexible cable is... | |
| SD 90 is a continuously flexible PUR data cable with coloured cores as well as increased efficiency due to the permanent use with millions of bending cycles. This high flex... | |
| Temperature-resistan t coaxial cable (low-noise) as connection between sensor and measuring device. | |
| The SABdynamic 910 Control is a flexible control cable with UL/cUL approval that has been specially developed for permanent and dynamic movements, e.g. in drag chains with long travel distances... | |
| The SABdynamic 910 Data is a highly flexible data cable that has been specially developed for use in drag chains with long travel distances. It is also characterized by its... | |
| The twisted pair cable is a continuously flexible PUR data cable with overall copper screen and good chemical resistance. This cable with increased efficiency due to the permanent use with... | |
| The UL recognized and CSA approved PVC control cable with numbered cores with strand construction acc. to the American Wire Gauge (AWG) and is used, for example, in construction of... | |
| This control cable for robotic applications is very robust and can be used up to a torsion angle of ± 360° per 1 m in cleanroom applications. |
| << Prev | Next >> |