SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| High-Performance Cable for Crane Systems and Hoisting Cages The SAB Spreader 722 cable is specifically designed for hoisting cage applications in crane systems and other high-mechanical-stre ss environments. Featuring a... | |
| Cables for Reeling Application, DR CB 689 P Highflex | |
| Cables for Wiring of Airport Infrastructure, SD 99 C ECO | |
| Cables with Oil Resistance, SL 891 C | |
| Cables with Oil Resistance, SL 893 C | |
| Combined CAN-Bus-Cable with overall copper screen. Dimention: 2 x 2 x 0,50 mm² + 4 x 0,50 mm² + 2 x 0,50 mm² | |
| High flex Wire with coloured cores for continuous movement. This oilresistant & flexing cable is recommended for use in handling, material handling and automation technologies, wood working and packaging machines,... | |
| Lift control cable with sisal cord as suspension unit. Colour coding: black cores with consecutive numbers acc. to EN 50334, green-yellow earth wire from 3 cores. | |
| Lift control cable with steel center as suspension unit for highest hanging lengths up to 200 m. | |
| S 86 C is a shielded drag chain cable with numbered cores and overall copper screen as well as good EMC characteristics. The high flexible cable is recommended for use... | |
| S 86 is a continuously flexible PVC control cable for energy chain systems with numbered cores as well as a small bending radius. This energy chain cable is recommended for... | |
| S 900 is a continuously flexible PVC/PVC single conductor with UL/CSA approval for use in cable tracks. This wire is recommended for use in wood working and packaging machines, assembly... | |
| SABIX® A 883 Ö is a twisting an torsion connection cable. It is recommended for use in rail vehicles, for instance, bogies and boxes. The cable is also possible without... | |
| The SABdynamic 900 Control is a flexible control cable that is characterized by its robustness, oil resistance and flame retardancy. Thanks to its high flexibility, it is particularly suitable for... | |
| The SABdynamic 900 Data is a highly flexible data cable that has been specially developed for demanding drag chain applications with long travel distances. Its resistant polyurethane (PUR) jacket offers... | |
| The DR PN 689 P Highflex is a reeling, special Industrial Ethernet Cat 5 cable with PUR outer jacket and SABIX® core insulation. Industrial Ethernet is a young and rapidly... | |
| The Festoon 715 P cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies as well as in simple drum operation. | |
| The Festoon 716 CP cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies with speeds of up to 240 m/min... | |
| The flexible TR 600 CY black Type TC, MTW, and WTTC is an oil resistant Tray Cable and Machine-Tool Cable with overall copper screen for industrial machinery. It gets used... | |
| The S 99 ECO is a low-capacity, highly flexible drag chain cable that is ideal for dynamic industrial applications with limited installation space. Its small outer diameter and extremely small... | |
| The SD 99 ECO is a multi-pair data cable with a black PUR sheath that has been specially developed for permanently flexible use in drag chains. The small outer diameter... | |
| TR 600 black Type TC, MTW, and WTTC is a UV and oil resistant, flexible Tray Cable and Machine-Tool Cable with black cores. This cable with NFPA 79 for industrial... |
| << Prev | Next >> |