SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖCYZ-J (OZ-J) is a PVC control cable with numbered cores and overall copper screen. Furthermore, it has good EMC characteristics, a small outer diameter and bending radius as well as... | |
| ÖZ-0 (E) is a PVC control cable with numbered cores and a blue outer sheath. Furthermore, it has a high flexibility. It is recommended for use in chemical industry, for... | |
| ÖZCuY-0 (E) is a PVC control cable with numbered cores, an overall copper screen, and a blue outer sheath. Furthermore, it has good EMC characteristics and a high flexibility. It... | |
| PROFIBUS DP cable with medium weather resistance is suitable for fixed and flexible installation. This Profibus DP cable is oil-resistant and was specially developed for communication between automation systems and... | |
| Cable for Resistance Thermometer - The PFA insulated connection cable for resistance thermometers has fibre-glass braiding and stainless steel wire armouring. The conductor is made out of nickel-plated copper strands. | |
| CC 500 CP is a PUR control cable with numbered cores and overall copper screen. Due to the PUR outer sheath the cable is recommended for machine and industrial plant... | |
| CC 500 P is a PUR control cable with numbered cores, oil and abrasion resistance, and notch resistance. Due to the PUR outer sheath the cable is recommended for machine... | |
| CC 600 CP is a PUR control cable with numbered cores and overall copper screen. Moreover, it is notch and oil resistant. Additionally, it has a good chemical resistance. Due... | |
| CC 600 MTW CY Typ MTW is an approved PVC control and Machine-Tool cable with numbered cores and overall copper screen. Additionally, it is oil resistant and it has a... | |
| Fast-Connect Profinet cable type C with UL and CSA approval for permanently flexible use. Thanks to the “Fast-Connect” cable construction (7-wires), this Profinet cable is particularly... | |
| Flexible Profinet cable type C with UL approval for permanently flexible use in cable tracks. The minimum bending radius of this cable is 5 x d for fixed installation, 10... | |
| Oil resistant PUR control cable with black, numbered cores and UL recognition and CSA approval, used for example in machine and plant construction, conveyor and automation technique. It is notch... | |
| Overmolded Cable Assemblies, Data Cable | |
| Overmolded Cable Assemblies, DeviceNet Cable | |
| Overmolded Cable Assemblies, SABmed S-Cable | |
| Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable | |
| PN 663 is an UL approved Profinet type B industrial ethernet cable for flexible applications. | |
| Profibus-DP-Cable | |
| Profinet cable CAT 5 for flexible applications with UL approval. This Profinet CAT 5 cable has an inner jacket made of thermoplastic material and a peak operating voltage of max. | |
| Profinet cable for highly flexible use in cable tracks. This Profinet cable type C (2 x 2 x 22 AWG) with tinned copper strands (fine strands) is particularly suitable for... | |
| Profinet cable type B for flexible use. This Profinet CAT 5 type B cable with tinned copper strands 2 x 2 x 22 AWG has been specially developed for flexible... | |
| Profinet CAT 5 cable type A with UL approval for fixed installation with a minimum bending radius of 5 x d. The temperature range is -30°C/+70°C (according to VDE) in... | |
| PUR sensor cable | |
| Robust control cable in low- capacity construction for indoor and outdoor use. The flexible control cable is halogen-free, flame-retardant and self-extinguishing. The cable is UV- and weather resistant in... | |
| The 2-core PFA-insulated thermo cable type K for thermocouples has a galvanised steel wire braid with identification thread. These thermocouple cables for NiCr-Ni type is flame-retardant, self-extinguishing and suitable for... | |
| The CC 600 CY is a PVC control cable with numbered cores, a special PVC inner sheath and a shielding acc. to DIN/UL/CSA. This oil resistant control cable is used,... | |
| The highly flexible Profibus cable for cable tracks has a very good weather resistance as well as a very good oil resistance. This drag chain-compatible Profibus cable meets the requirements... | |
| The Profinet cable type A is particularly suitable for fixed installation. The minimum bending radius of the cable is 5 x d (fixed laying). | |
| This cable is a Profinet type B cable, which is suitable for flexible use. Its inner sheath is made of thermoplastic material and its outer sheath of SABIX®. Industrial Ethernet... | |
| This shielded PVC control cable with an extended temperature range up to +180°C is UL recognized and CSA approved. It is used, for example, in machine tool and packaging machine... | |
| This Thermocouple Cable has a stainless steel wire armouring (VA) with tracer and a temperature range of insulation in fixed and flexible applications of max. + 250 °C. Moreover, it... |
| << Prev | Next >> |