SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Halogen-free, screened control cable for continuous flexible use in cable chains in rough environments for example drilling equipment or wet areas of machine tools and production lines. Appropriate for outdoor... | |
| NiCr-Ni cable (type K) with aluminium foil shielding and a PETP foil wrapping. The cable can be selected as a thermoelectric cable or as a compensating cable. NiCr-Ni cables can... | |
| Robust, highly flexible control and power supply cable for On-/ Offshore equipment for harsh environmental conditions for example at drilling rigs of oil and gas exploitation. The cable is used... | |
| SABIX® SD 705 FRNC C1 is a continuously flexible halogen-free data cable with improved fire performance. Furthermore, it is oil and fuel resistant. This cable is used as festoon cable... | |
| SABIX® SD 715 C FRNC C1 is a continuously flexible halogen-free data cable with overall copper screen and improved fire performance. Furthermore, it has good EMC characteristics. This cable is... | |
| SABIX® SD 745 C FRNC C1 is a continuously flexible flame retardant and self-extinguishing Wire. Furthermore, it is certified acc. to NF C 32-070 C1. This cable is used as... | |
| Sensor Connection Cables, RTD sensor cable | |
| SRY D 311 is a semi-rigid PVC data cable with small bending radius. Applications are in measuring, control, and voice signals, e.g. in medicine technologies, in scales and low-voltage switchboard... | |
| The cable is available as thermo cable or as compensation cable. The following thermocouples can be freely selected for this thermal compensation cable: Type J, type K, type L, type... | |
| The DC 300 DS TP is a double shielded signal and control cable with double screen and good EMC characteristics. Application is in measuring, control, and voice signals, e.g. in... | |
| The double shielded multiconductor cable with small outer diameter is used in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering, for interference-prone process controls, in... | |
| The fire resistant cable is a continuously flexible halogen-free control cable with overall copper screen and improved fire performance. Additionally, it is oil and fuel resistant and does not cause... | |
| The thermocouple type K, type J or type T cable is screened by alu-foil and has a PETP foil wrapping with bare copper earth wire of 0,5 mm ∅. It... | |
| This cable is suitable for various thermocouples like, for instance, type T, type K, type U, and type B. Moreover, it has an overall tinned copper braiding as screen. It... | |
| This oil and fuel resistant control cable is halogen free, flame retardant and self-extinguishing according to IEC 60332-1-2 + VDE 0482-332-1-2 + NF C32-070 C1. It is suitable for flexible... | |
| This silicone insulated cable has a PETP foil wrapping with bare copper earth wire 0,5 mm ∅. The conductor cross section is 1,5 mm² and the outer diameter is approx. |
| << Prev | Next >> |