SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Connection of ETK control device with ETK interface module for example ES59x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| Connection of FETK cable CBE.260.1 with ETK interface module for example ES59x.* Individual marking by shrinkable sleeve as for example with internal material no. or barcode. *Note: If the FETK... | |
| Connection of FETK control device with FETK interface module for example ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| Data cable with overall copper screen that is tested acc. to American ASTM standard and fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2 for hazard levels HL1-3. | |
| Extension of FETK interface cable and connection to FETK interface module for example ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| Flame-retardant and weather-resistant cable for flexible outdoor installation, e.g. bogie, railroad construction machines. This rail cable is also suitable for moving applications inside rail vehicles, e.g. door systems. This cable... | |
| LSZH Cable - SABIX® R 645 FRNC TP is a paired SABIX® Rail Data cable with overall copper screen that has good transmission rates and crosstalk attenuation. This low smoke... | |
| SABIX® R 600 FRNC is a SABIX® Rail Control cable with numbered cores. Moreover, it fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2 for hazard levels HL1-3. | |
| SABIX® R 605 FRNC is a data cable which is flame retardant acc. to UN/ECE R118, self-extinguishing and fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2... | |
| SABIX® R 638 FRNC is a SABIX® Rail Control cable with numbered cores and overall copper screen. Moreover, it fulfils fire protection requirements R 15 (EL1A) acc. to 45545-2 for... | |
| The BiZ is a halogen-free, silicone twin cable that is flexible at low temperatures. It is especially applied in smelteries, steelworks, and hot-rolling mills, in cement, glass, and ceramic factories,... | |
| The SABIX® R flex cable combines the highest fire safety standards with high flexibility. Its specially developed SABIX® Ultra outer sheath ensures outstanding fire performance, prevents flame propagation, and provides... | |
| TR 600 black Type TC, MTW, and WTTC is a UV and oil resistant, flexible Tray Cable and Machine-Tool Cable with black cores. This cable with NFPA 79 for industrial... |
| << Prev | Next >> |