Hubbell Incorporated Dry Type General Purpose Transformer T253111S

Description
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3 T253 MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3 T253 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T253111S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T253111S
Dry Type General Purpose Transformer T253111S
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3 T253 MODEL
  • 5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 1.5 KVA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • (2) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 3
  • T253 MODEL
Supplier's Site Datasheet
Dry Transformer - 65316902 - Radwell International
Willingboro, NJ, United States
Dry Transformer
65316902
Dry Transformer 65316902
ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 1.5 KVA, 1-PHASE, 600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 1.5 KVA, 1-PHASE, 600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Transformers Power Transformers
Product Number T253111S 65316902
Product Name Dry Type General Purpose Transformer Dry Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data