Hubbell Incorporated Open Type Control Transformer TB181141

Description
3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet
Description
3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB181141 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB181141
Open Type Control Transformer TB181141
3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
  • 3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 50 VA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
  • SERIES TB MODEL
Supplier's Site Datasheet
Control Transformer - 83619568 - Radwell International
Willingboro, NJ, United States
Control Transformer
83619568
Control Transformer 83619568
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, BOBBIN CONFIGURATION, 50 VA POWER RATING, SINGLE-PHASE, 120/240 VAC PRIMARY, 12/24 VAC SECONDARY, 50/60 HZ, 2.08 AMP MAX SECONDARY CURRENT, SLOT BASE/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, BOBBIN CONFIGURATION, 50 VA POWER RATING, SINGLE-PHASE, 120/240 VAC PRIMARY, 12/24 VAC SECONDARY, 50/60 HZ, 2.08 AMP MAX SECONDARY CURRENT, SLOT BASE/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Transformer -  - Radwell International
Willingboro, NJ, United States
Control Transformer
Control Transformer
ACME ELECTRIC Transformers TB181141

ACME ELECTRIC Transformers TB181141

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International Radwell International
Product Category Transformers Power Transformers Power Transformers
Product Number TB181141 83619568
Product Name Open Type Control Transformer Control Transformer Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Input Voltage 120 to 240 volts 24 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for Linear Technology LT3751 - GA3460-BL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2 suppliers
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A1-M17-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details