Hubbell Incorporated Dry Type General Purpose Transformer T253011S

Description
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 T253 MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 T253 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T253011S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T253011S
Dry Type General Purpose Transformer T253011S
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 T253 MODEL
  • 5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 1.5 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • (2) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 4
  • T253 MODEL
Supplier's Site Datasheet
Dry Transformer - 65316770 - Radwell International
Willingboro, NJ, United States
Dry Transformer
65316770
Dry Transformer 65316770
ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 1.5 KVA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 1.5 KVA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dry Transformer -  - Radwell International
Willingboro, NJ, United States
Dry Transformer
Dry Transformer
ACME ELECTRIC Transformers T253011S

ACME ELECTRIC Transformers T253011S

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International Radwell International
Product Category Transformers Power Transformers Power Transformers
Product Number T253011S 65316770
Product Name Dry Type General Purpose Transformer Dry Transformer Dry Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

C1173 Flyback Transformer for Texas Instruments TSP23750 - GA3562-BL GA3562-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Isolation Transformer - 1321-3TH330-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details