Hubbell Incorporated Dry Type General Purpose Transformer T2531131S

Description
10.31 INCH W X 7.13 INCH D X 12.78 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3 T253 MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 12.78 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3 T253 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2531131S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2531131S
Dry Type General Purpose Transformer T2531131S
10.31 INCH W X 7.13 INCH D X 12.78 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3 T253 MODEL
  • 10.31 INCH W X 7.13 INCH D X 12.78 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 3 KVA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • (2) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 3
  • T253 MODEL
Supplier's Site Datasheet
Dry Transformer - 65316912 - Radwell International
Willingboro, NJ, United States
Dry Transformer
65316912
Dry Transformer 65316912
ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 3 KVA, 1-PHASE, 600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 3 KVA, 1-PHASE, 600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Transformers Power Transformers
Product Number T2531131S 65316912
Product Name Dry Type General Purpose Transformer Dry Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A9-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Transformers - Power Transformers - 166G28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 14 VA
View Details
5 suppliers