Altech Corp. Angular Ground / Earth Spring Clamp Terminal Blocks AGT4/3

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Ground / Earth Spring Clamp Terminal Blocks - AGT4/3 - Altech Corp.
Flemington, NJ, USA
Angular Ground / Earth Spring Clamp Terminal Blocks
AGT4/3
Angular Ground / Earth Spring Clamp Terminal Blocks AGT4/3
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - AGT4/3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
AGT4/3
Terminal Blocks AGT4/3
DIN Term Blk, Spring, Grnd

DIN Term Blk, Spring, Grnd

Buy Now
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
AGT4/3
DIN Rail Terminal Blocks AGT4/3
DIN Rail Terminal Blocks ANGULAR GRND EARTH SPRNG CLMP 42X61.5mm

DIN Rail Terminal Blocks ANGULAR GRND EARTH SPRNG CLMP 42X61.5mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number AGT4/3 AGT4/3 AGT4/3
Product Name Angular Ground / Earth Spring Clamp Terminal Blocks Terminal Blocks DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail
Termination Options Spring Clamp
Approvals UL Recognized Component Mark (US and Canadian); RoHS VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers