Altech Corp. Angular Feed-Through Spring Clamp Terminal Blocks AS4

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Feed-Through Spring Clamp Terminal Blocks - AS4 - Altech Corp.
Flemington, NJ, USA
Angular Feed-Through Spring Clamp Terminal Blocks
AS4
Angular Feed-Through Spring Clamp Terminal Blocks AS4
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1898-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1898-ND
Terminal Blocks - Din Rail, Channel 1920-1898-ND
SPRING CLAMP 35A600V22-10AWG6MM

SPRING CLAMP 35A600V22-10AWG6MM

Buy Now Datasheet
Terminal Blocks - AS4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
AS4
Terminal Blocks AS4
DIN Term Blk, Spring, Feed-Thru

DIN Term Blk, Spring, Feed-Thru

Buy Now
DIN Rail Terminal Blocks - AS4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
AS4
DIN Rail Terminal Blocks AS4
DIN Rail Terminal Blocks Angular Spring Clamp

DIN Rail Terminal Blocks Angular Spring Clamp

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number AS4 1920-1898-ND AS4 AS4
Product Name Angular Feed-Through Spring Clamp Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail
Termination Options Spring Clamp Spring Clamp
Approvals UL Listing Mark; RoHS
Terminal Block Type Single Feed Through; Terminal Block Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.314 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers