Altech Corp. Angular Feed-Through Spring Clamp Terminal Blocks AS2.5

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Feed-Through Spring Clamp Terminal Blocks - AS2.5 - Altech Corp.
Flemington, NJ, USA
Angular Feed-Through Spring Clamp Terminal Blocks
AS2.5
Angular Feed-Through Spring Clamp Terminal Blocks AS2.5
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - AS2.5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
AS2.5
Terminal Blocks AS2.5
DIN Term Blk, Spring, Feed-Thru

DIN Term Blk, Spring, Feed-Thru

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1889-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1889-ND
Terminal Blocks - Din Rail, Channel 1920-1889-ND
ANGULAR SPRING CLAMP 25A600V22-1

ANGULAR SPRING CLAMP 25A600V22-1

Buy Now Datasheet
DIN Rail Terminal Blocks - AS2.5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
AS2.5
DIN Rail Terminal Blocks AS2.5
DIN Rail Terminal Blocks Angular Spring Clamp

DIN Rail Terminal Blocks Angular Spring Clamp

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number AS2.5 AS2.5 1920-1889-ND AS2.5
Product Name Angular Feed-Through Spring Clamp Terminal Blocks Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail
Termination Options Spring Clamp Spring Clamp
Approvals UL Recognized Component Mark (US and Canadian); RoHS
Terminal Block Type Single Feed Through; Terminal Block Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2868.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details