The AGT2.5 is an angular ground/earth spring clamp terminal block designed for feed-through grounding applications. It has a width of 5 mm, length of 54 mm, and height over a 35 mm DIN rail of 49.5 mm for 7.5 mm rails or 57 mm for 15 mm rails, weighing 13.5 g. It accepts wire sizes from 22 to 12 AWG (0.34 to 2.5 mm²) with a stripping length of 11 mm and requires a flathead screwdriver of 0.5 mm × 3 mm. The terminal block has a voltage rating of 600 V AC/DC and 800 V AC/DC, with a current rating not specified. It is made of polyamide 66 housing and meets the E220514 60947-7-1 approval standard. The standard color is yellow/green.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
DIN Rail Terminal Blocks ANGULAR GRND EARTH SPRING CLAMP 42X54mm
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | AGT2.5 | AGT2.5 | AGT2.5 |
| Product Name | Angular Ground / Earth Spring Clamp Terminal Blocks | Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail | ||
| Termination Options | Spring Clamp | ||
| Approvals | UL Recognized Component Mark (US and Canadian); RoHS | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Terminal Block | DIN Rail Terminal Blocks | |
| Orientation | 180° |