Altech Corp. Angular Feed-Through Spring Clamp Terminal Blocks AS4/3

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Feed-Through Spring Clamp Terminal Blocks - AS4/3 - Altech Corp.
Flemington, NJ, USA
Angular Feed-Through Spring Clamp Terminal Blocks
AS4/3
Angular Feed-Through Spring Clamp Terminal Blocks AS4/3
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1899-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1899-ND
Terminal Blocks - Din Rail, Channel 1920-1899-ND
SPRING CLAMP1 IN 2OUT 35A600V22-

SPRING CLAMP1 IN 2OUT 35A600V22-

Buy Now Datasheet
Terminal Blocks - AS4/3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
AS4/3
Terminal Blocks AS4/3
DIN Term Blk, Spring, 3 Conn

DIN Term Blk, Spring, 3 Conn

Buy Now
DIN Rail Terminal Blocks - AS4/3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
AS4/3
DIN Rail Terminal Blocks AS4/3
DIN Rail Terminal Blocks Angular Spring Clamp,1 in 2out

DIN Rail Terminal Blocks Angular Spring Clamp,1 in 2out

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number AS4/3 1920-1899-ND AS4/3 AS4/3
Product Name Angular Feed-Through Spring Clamp Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail
Termination Options Spring Clamp Spring Clamp
Approvals UL Listing Mark; RoHS
Terminal Block Type Terminal Block Single Feed Through DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.259 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers