Altech Corp. Angular Ground / Earth Spring Clamp Terminal Blocks AGT6

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Ground / Earth Spring Clamp Terminal Blocks - AGT6 - Altech Corp.
Flemington, NJ, USA
Angular Ground / Earth Spring Clamp Terminal Blocks
AGT6
Angular Ground / Earth Spring Clamp Terminal Blocks AGT6
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - AGT6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
AGT6
Terminal Blocks AGT6
DIN Term Blk, Spring, Grnd

DIN Term Blk, Spring, Grnd

Buy Now
DIN Rail Terminal Blocks - AGT6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
AGT6
DIN Rail Terminal Blocks AGT6
DIN Rail Terminal Blocks ANGULAR GRND EARTH SPRING CLAMP 48X74mm

DIN Rail Terminal Blocks ANGULAR GRND EARTH SPRING CLAMP 48X74mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number AGT6 AGT6 AGT6
Product Name Angular Ground / Earth Spring Clamp Terminal Blocks Terminal Blocks DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail
Termination Options Spring Clamp
Approvals UL Recognized Component Mark (US and Canadian); RoHS VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.066 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details